Littelfuse, Inc. Relay-Output, Delay-on-Break Time Delay Relay TDBH120AL

Description
The TDB Series combines accurate digital circuitry with isolated, 10A, DPDT or SPDT contacts in an 8 or 11-pin plug-in package. The TDB Series features DIP switch selectable time delays ranging from 0.1-10,230 seconds in three ranges. The TDB Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Break)Inpu t voltage must be applied to the input before and during timing. Upon closure of the initiate switch, the output relay is energized. The time delay begins when the initiate switch is opened (trailing edge triggered). The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.
Request a Quote Datasheet
Description
The TDB Series combines accurate digital circuitry with isolated, 10A, DPDT or SPDT contacts in an 8 or 11-pin plug-in package. The TDB Series features DIP switch selectable time delays ranging from 0.1-10,230 seconds in three ranges. The TDB Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Break)Inpu t voltage must be applied to the input before and during timing. Upon closure of the initiate switch, the output relay is energized. The time delay begins when the initiate switch is opened (trailing edge triggered). The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay-Output, Delay-on-Break Time Delay Relay - TDBH120AL - Littelfuse, Inc.
Rosemont, IL, United States
Relay-Output, Delay-on-Break Time Delay Relay
TDBH120AL
Relay-Output, Delay-on-Break Time Delay Relay TDBH120AL
The TDB Series combines accurate digital circuitry with isolated, 10A, DPDT or SPDT contacts in an 8 or 11-pin plug-in package. The TDB Series features DIP switch selectable time delays ranging from 0.1-10,230 seconds in three ranges. The TDB Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Break)Inpu t voltage must be applied to the input before and during timing. Upon closure of the initiate switch, the output relay is energized. The time delay begins when the initiate switch is opened (trailing edge triggered). The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.

The TDB Series combines accurate digital circuitry with isolated, 10A, DPDT or SPDT contacts in an 8 or 11-pin plug-in package. The TDB Series features DIP switch selectable time delays ranging from 0.1-10,230 seconds in three ranges. The TDB Series is the product of choice for custom control panel and OEM designers. Operation (Delay-on-Break)Input voltage must be applied to the input before and during timing. Upon closure of the initiate switch, the output relay is energized. The time delay begins when the initiate switch is opened (trailing edge triggered). The output remains energized during timing. At the end of the time delay, the output de-energizes. The output will energize if the initiate switch is closed when input voltage is applied.Reset: Reclosing the initiate switch during timing resets the time delay. Loss of input voltage resets the time delay and output.

Supplier's Site Datasheet
Time Delay Relays - 5666-TDBH120AL-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5666-TDBH120AL-ND
Time Delay Relays 5666-TDBH120AL-ND
Off-Delay Time Delay Relay SPDT (1 Form C) 10 Sec ~ 10230 Sec Delay 10A @ 120/240VAC Socketable

Off-Delay Time Delay Relay SPDT (1 Form C) 10 Sec ~ 10230 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet
Time Delay Relays - TDBH120AL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
TDBH120AL
Time Delay Relays TDBH120AL
Off-Delay Time Delay Relay SPDT (1 Form C) 10 Sec ~ 10230 Sec Delay 10A @ 120/240VAC Socketable

Off-Delay Time Delay Relay SPDT (1 Form C) 10 Sec ~ 10230 Sec Delay 10A @ 120/240VAC Socketable

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number TDBH120AL 5666-TDBH120AL-ND TDBH120AL
Product Name Relay-Output, Delay-on-Break Time Delay Relay Time Delay Relays Time Delay Relays
Mounting Plug-in socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Operating Temperature -4 to 149 F (-20 to 65 C)
Minimum 10 to 10230 seconds 10 seconds
Switch Type Electromechanical
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

One Shot High Performance Timing Relay - 700-FSD3CU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
 - 260555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type Off-Delay
Function Type Single Function
View Details