Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches HALF PITCH 6 POS
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA RoHS Compliant: Yes
SWITCH, FLUSH, SPST, 6 WAY, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:TDA Series; Switch RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 7931780P | CKN9066-ND | TDA06H0SB1 | TDA06H0SB1 | 35AH7155 |
| Product Name | DIP & SIP Switches | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |