C&K Components DIP Switches TDA04H0SB1R

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN9502DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9502DKR-ND
DIP Switches CKN9502DKR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9502CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9502CT-ND
DIP Switches CKN9502CT-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - CKN9502TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN9502TR-ND
DIP Switches CKN9502TR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDA04H0SB1R
DIP Switches / SIP Switches TDA04H0SB1R
DIP Switches / SIP Switches HALF PITCH 4 POS

DIP Switches / SIP Switches HALF PITCH 4 POS

Buy Now Datasheet
Switches - DIP Switches TDA04H0SB1R
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Sw, Spst, 4Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components - 35AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Dip Sw, Spst, 4Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components
35AH7152
Dip Sw, Spst, 4Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components 35AH7152
DIP SW, SPST, 4POS, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SW, SPST, 4POS, 0.025A, 24VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN9502DKR-ND TDA04H0SB1R TDA04H0SB1R 35AH7152
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Sw, Spst, 4Pos, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6FR Piano DIP Switch - A6FR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 10.2 x 6.64 x 11.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers