C&K Components Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components TDA04H0SB1

Description
SWITCH, FLUSH, SPST, 4 WAY, SMD; NO. OF CIRCUITS:4CIRCUITS; CONTACT CONFIGURATION:SPST; SWITCH MOUNTING:SMD; PRODUCT RANGE:TDA SERIES; SWITCH TYPE:DIP SEALED; CONTACT VOLTAGE DC MAX:24VDC; CONTACT CURRENT DC MAX:25MA; SWITCH ACTUATORROHS COMPLIANT: YES
Datasheet
Description
SWITCH, FLUSH, SPST, 4 WAY, SMD; NO. OF CIRCUITS:4CIRCUITS; CONTACT CONFIGURATION:SPST; SWITCH MOUNTING:SMD; PRODUCT RANGE:TDA SERIES; SWITCH TYPE:DIP SEALED; CONTACT VOLTAGE DC MAX:24VDC; CONTACT CURRENT DC MAX:25MA; SWITCH ACTUATORROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components - 26AC4273 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components
26AC4273
Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components 26AC4273
SWITCH, FLUSH, SPST, 4 WAY, SMD; NO. OF CIRCUITS:4CIRCUITS; CONTACT CONFIGURATION:SPST; SWITCH MOUNTING:SMD; PRODUCT RANGE:TDA SERIES; SWITCH TYPE:DIP SEALED; CONTACT VOLTAGE DC MAX:24VDC; CONTACT CURRENT DC MAX:25MA; SWITCH ACTUATORROHS COMPLIANT: YES

SWITCH, FLUSH, SPST, 4 WAY, SMD; NO. OF CIRCUITS:4CIRCUITS; CONTACT CONFIGURATION:SPST; SWITCH MOUNTING:SMD; PRODUCT RANGE:TDA SERIES; SWITCH TYPE:DIP SEALED; CONTACT VOLTAGE DC MAX:24VDC; CONTACT CURRENT DC MAX:25MA; SWITCH ACTUATORROHS COMPLIANT: YES

Supplier's Site
Slide Switch,straight,spst,number Of Positions C&k Components - 39M1663 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch,straight,spst,number Of Positions C&k Components
39M1663
Slide Switch,straight,spst,number Of Positions C&k Components 39M1663
Slide Switch,STRAIGHT,SPST ,Number Of Positions:4,SURFACE MOUNT Terminal RoHS Compliant: Yes

Slide Switch,STRAIGHT,SPST,Number Of Positions:4,SURFACE MOUNT Terminal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 26AC4273 39M1663
Product Name Switch, Flush, Spst, 4 Way, Smd; No. Of Circuits C&k Components Slide Switch,straight,spst,number Of Positions C&k Components
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202890484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers