C&K Components DIP Switches TDA04H0JB1

Description
SWITCH SLIDE DIP SPST 25MA 24VDC
Request a Quote Datasheet
Description
SWITCH SLIDE DIP SPST 25MA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 108-TDA04H0JB1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
108-TDA04H0JB1-ND
DIP Switches 108-TDA04H0JB1-ND
SWITCH SLIDE DIP SPST 25MA 24VDC

SWITCH SLIDE DIP SPST 25MA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDA04H0JB1
DIP Switches / SIP Switches TDA04H0JB1
DIP Switches / SIP Switches SM HalfPitch DIP Swt SPST, 4POS, JTerm

DIP Switches / SIP Switches SM HalfPitch DIP Swt SPST, 4POS, JTerm

Buy Now Datasheet
Dip Switch, 0.025A, 24V, 4Pos, Smd; No. Of Circuits C&k Components - 35AH7149 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.025A, 24V, 4Pos, Smd; No. Of Circuits C&k Components
35AH7149
Dip Switch, 0.025A, 24V, 4Pos, Smd; No. Of Circuits C&k Components 35AH7149
DIP SWITCH, 0.025A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 0.025A, 24V, 4POS, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches TDA04H0JB1
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 108-TDA04H0JB1-ND TDA04H0JB1 35AH7149 TDA04H0JB1
Product Name DIP Switches DIP Switches / SIP Switches Dip Switch, 0.025A, 24V, 4Pos, Smd; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-7102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 1-2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details