Littelfuse, Inc. Miniature Leaded Epoxy Coated Thermistors (150°C) Teflon Insulated Leads TC101B2K

Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Teflon insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time
Description
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Teflon insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Suppliers

Company
Product
Description
Supplier Links
Miniature Leaded Epoxy Coated Thermistors (150°C) Teflon Insulated Leads - TC101B2K - Littelfuse, Inc.
Rosemont, IL, United States
Miniature Leaded Epoxy Coated Thermistors (150°C) Teflon Insulated Leads
TC101B2K
Miniature Leaded Epoxy Coated Thermistors (150°C) Teflon Insulated Leads TC101B2K
Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Teflon insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Littelfuse miniature leaded epoxy coated thermistors are manufactured using the same state of the art manufacturing techniques as those used to produce Littelfuse precision interchangeable devices. This results in devices with superior long term reliability characteristics especially suitable for temperature measurement, temperature control and temperature compensation applications. Options: Special lead materials and lengths Special encapsulants or probe housings Non-standard resistance values and tolerances Point matched at specified temperatures Teflon insulated lead wires Low cost High reliability Epoxy encapsulated Small size Fast thermal response time

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number TC101B2K
Product Name Miniature Leaded Epoxy Coated Thermistors (150°C) Teflon Insulated Leads
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details