Littelfuse, Inc. Low Power TRIAC up to 1200V T2800DG

Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Four Quadrant Gating Device Marking: Logo, Device Type, e.g., T2800D, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Four Quadrant Gating Device Marking: Logo, Device Type, e.g., T2800D, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - T2800DG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
T2800DG
Low Power TRIAC up to 1200V T2800DG
This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Four Quadrant Gating Device Marking: Logo, Device Type, e.g., T2800D, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as motor controls, heating controls and power supplies. Blocking Voltage to 400 Volts All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Four Quadrant Gating Device Marking: Logo, Device Type, e.g., T2800D, Date Code Lead-Free Package Available

Supplier's Site Datasheet
TRIACs - T2800DGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 400V 8A Through Hole TO-220AB

TRIAC Standard 400V 8A Through Hole TO-220AB

Buy Now Datasheet
Triacs - T2800DG - 1104815-T2800DG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - T2800DG
1104815-T2800DG
Triacs - T2800DG 1104815-T2800DG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1104815-T2800DG Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1104815-T2800DG
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 8A 221A Triac
300-T2800DG
400V 8A 221A Triac 300-T2800DG
4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: T2800DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2800DG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 400V V(DRM), 8A I(T)RMS, TO-220AB, LEAD FREE, CASE 221A-07, 3 PIN Product overview: T2800DG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 221A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 8A, 221A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2800DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - T2800DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2800DG
Discrete Semiconductor Products - Thyristors - TRIACs T2800DG
TRIAC 400V 8A TO220AB

TRIAC 400V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs
T2800DG
Triacs T2800DG
Triacs THY SPECIAL TRIAC

Triacs THY SPECIAL TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number T2800DG T2800DGOS-ND 1104815-T2800DG 300-T2800DG T2800DG T2800DG
Product Name Low Power TRIAC up to 1200V TRIACs Triacs - T2800DG 400V 8A 221A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 400 volts 400 volts 400 volts
IGT 25 mA 25 mA 25 mA
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data