Littelfuse, Inc. Low Power TRIAC up to 1200V T2322BG

Description
This triac is designed primarily for ac power switching. The gate sensitivity of these triacs permits the use of economical transistorized or integrated circuit control circuits, and it enhances their use in low-power phase control and load-switching applications. Very High Gate Sensitivity Low On-State Voltage at High Current Levels Glass-Passivated Chip for Stability Small, Rugged Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., T2322B, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for ac power switching. The gate sensitivity of these triacs permits the use of economical transistorized or integrated circuit control circuits, and it enhances their use in low-power phase control and load-switching applications. Very High Gate Sensitivity Low On-State Voltage at High Current Levels Glass-Passivated Chip for Stability Small, Rugged Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., T2322B, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - T2322BG - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
T2322BG
Low Power TRIAC up to 1200V T2322BG
This triac is designed primarily for ac power switching. The gate sensitivity of these triacs permits the use of economical transistorized or integrated circuit control circuits, and it enhances their use in low-power phase control and load-switching applications. Very High Gate Sensitivity Low On-State Voltage at High Current Levels Glass-Passivated Chip for Stability Small, Rugged Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., T2322B, Date Code Lead-Free Package Available

This triac is designed primarily for ac power switching. The gate sensitivity of these triacs permits the use of economical transistorized or integrated circuit control circuits, and it enhances their use in low-power phase control and load-switching applications. Very High Gate Sensitivity Low On-State Voltage at High Current Levels Glass-Passivated Chip for Stability Small, Rugged Thermopad Construction for Low Thermal Resistance, High Heat Dissipation and Durability Device Marking: Device Type, e.g., T2322B, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Singapore, Singapore
200V 2.5A Triac
300-T2322BG
200V 2.5A Triac 300-T2322BG
4 Quadrant Logic Level TRIAC, 200V V(DRM), 2.5A I(T)RMS, TO-225AA, TO-126, 3 PIN Product overview: T2322BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 2.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2322BG can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 200V V(DRM), 2.5A I(T)RMS, TO-225AA, TO-126, 3 PIN Product overview: T2322BG from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 200V, 2.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-T2322BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1097717-T2322BG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1097717-T2322BG
Discrete Semiconductor Products - Thyristors - TRIACs 1097717-T2322BG
Win Source Part Number: 1097717-T2322BG Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 2,500 Current - Hold (Ih) (Max): 30 mA Configuration: Single Voltage - Off State: 200 V Voltage - Gate Trigger (Vgt) (Max): 2.2 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 2.5 A Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz Triac Type: Logic - Sensitive Gate Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-225AA Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: T2322BGOS,-1024-T232 2BG Base Product Number: T2322B

Win Source Part Number: 1097717-T2322BG
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 2,500
Current - Hold (Ih) (Max): 30 mA
Configuration: Single
Voltage - Off State: 200 V
Voltage - Gate Trigger (Vgt) (Max): 2.2 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 2.5 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 25A @ 60Hz
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-225AA
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: T2322BGOS,-1024-T2322BG
Base Product Number: T2322B

Buy Now Datasheet
TRIACs - T2322BGOS-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 200V 2.5A Through Hole TO-225AA

TRIAC Logic - Sensitive Gate 200V 2.5A Through Hole TO-225AA

Buy Now Datasheet
Triac, 200V, 2.5A, To-225Aa; Peak Repetitive Off State Voltage Littelfuse - 42K2704 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 200V, 2.5A, To-225Aa; Peak Repetitive Off State Voltage Littelfuse
42K2704
Triac, 200V, 2.5A, To-225Aa; Peak Repetitive Off State Voltage Littelfuse 42K2704
TRIAC, 200V, 2.5A, TO-225AA; Peak Repetitive Off State Voltage:200V; On State RMS Current:2.5A; Triac Case Style:TO-225AA; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:25A; Holding Current Max:30mA; MSL:- RoHS Compliant: Yes

TRIAC, 200V, 2.5A, TO-225AA; Peak Repetitive Off State Voltage:200V; On State RMS Current:2.5A; Triac Case Style:TO-225AA; Gate Trigger Voltage Max:2.2V; Peak Non Repetitive Surge Current:25A; Holding Current Max:30mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - T2322BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
T2322BG
Discrete Semiconductor Products - Thyristors - TRIACs T2322BG
TRIAC SENS GATE 200V 2.5A TO225

TRIAC SENS GATE 200V 2.5A TO225

Supplier's Site
Sheung Wan, Hong Kong
Triacs
T2322BG
Triacs T2322BG
Triacs THY SPECIAL TRIAC

Triacs THY SPECIAL TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors
Product Number T2322BG 300-T2322BG 1097717-T2322BG T2322BGOS-ND 42K2704 T2322BG T2322BG
Product Name Low Power TRIAC up to 1200V 200V 2.5A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triac, 200V, 2.5A, To-225Aa; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
VDRM 200 volts 200 volts 200 volts
IGT 10 mA 10 mA 10 mA
IT(RMS) 2.5 amps 2.5 amps
Package Type Bulk TO-225AA, TO-126-3 TO-225AA TO-225AA, TO-126-3
Unlock Full Specs
to access all available technical data