The T205MH9ABE is a DPDT toggle switch in the C&K T Series, configured for (On)-Off-(On) function with a locking lever actuator (K), unthreaded flat bushing (H9), right angle PC through-hole termination (A), and epoxy seal (E). The switch has a contact rating of 2 A at 120 V AC or 28 V DC, with an electrical life of 30,000 make-and-break cycles. It features a brass chrome-plated actuator, glass-filled nylon 6/6 or diallyl phthalate case rated UL 94V-0, and operates from -30°C to 85°C. Terminal seal is epoxy-compatible with bottom-wash PCB cleaning methods. The case height is 0.220 inches.
Toggle Switch, T Series, DPDT, (On)-Off-(On)
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M2705 |
| Product Name | Toggle Switch, T Series, Dpdt, (On)-Off-(On) C&k Components |