Littelfuse, Inc. TVS - TVS - Thyristors - T10B360B T10B360B

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1021471-T10B360B Packaging: Bulk Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 360V Current - Peak Pulse (8/20μs): 250A Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-201AD, Axial Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1021471-T10B360B Packaging: Bulk Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 360V Current - Peak Pulse (8/20μs): 250A Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-201AD, Axial Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - T10B360B - 1021471-T10B360B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - T10B360B
1021471-T10B360B
TVS - TVS - Thyristors - T10B360B 1021471-T10B360B
Manufacturer: Littelfuse Inc. Win Source Part Number: 1021471-T10B360B Packaging: Bulk Mounting: Through Hole Number of Elements: 1 Voltage - Off State: 360V Current - Peak Pulse (8/20μs): 250A Categories: Circuit Protection Status: Obsolete(EOL) Dimension: DO-201AD, Axial Peak Pulse Current(Ippm): 100A Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1021471-T10B360B
Packaging: Bulk
Mounting: Through Hole
Number of Elements: 1
Voltage - Off State: 360V
Current - Peak Pulse (8/20μs): 250A
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: DO-201AD, Axial
Peak Pulse Current(Ippm): 100A
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Thyristor Surge Protection Devices (TSPD)
T10B360B
Thyristor Surge Protection Devices (TSPD) T10B360B
Thyristor Surge Protection Devices (TSPD) 50/100A

Thyristor Surge Protection Devices (TSPD) 50/100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors
Product Number 1021471-T10B360B T10B360B
Product Name TVS - TVS - Thyristors - T10B360B Thyristor Surge Protection Devices (TSPD)
VDRM 360 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N16TOF VT - T2180N16TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11035-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details