Littelfuse, Inc. Sidactor, 215V, Do-15, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse T10A220E

Description
SIDACTOR, 215V, DO-15, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:275V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes
Description
SIDACTOR, 215V, DO-15, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:275V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sidactor, 215V, Do-15, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse - 48F5929 - Newark, An Avnet Company
Chicago, IL, United States
Sidactor, 215V, Do-15, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse
48F5929
Sidactor, 215V, Do-15, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse 48F5929
SIDACTOR, 215V, DO-15, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:275V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

SIDACTOR, 215V, DO-15, FULL REEL; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-15; Thyristor Type:SIDAC; Breakover Voltage Vbo Max:275V; No. of Circuits:1Circuits; Peak Pulse Current Ippm:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 48F5929
Product Name Sidactor, 215V, Do-15, Full Reel; Reverse Stand-Off Voltage Vrwm Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5621US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
RF Diodes - BA595E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Diode Type PIN
Tj 150 C (302 F)
View Details
Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details