The T108 series is a subminiature SPDT toggle switch with an on-none-momentary function, designed for printed circuit board mounting. It features a right-angle PC tail termination with epoxy terminal seal, a .220-inch unthreaded flat bushing (H9), and a chrome-plated brass actuator. The housing is made of glass-filled nylon 6/6 or diallyl phthalate (UL 94V-0), with a stainless steel housing and brass bushing. Electrical ratings are 2 A at 120 V AC or 28 V DC, with a contact resistance below 20 mΩ and an electrical life of 30,000 cycles. Operating temperature ranges from -30°C to 85°C. The switch supports standard PCB cleaning methods and is compatible with all bottom-wash applications.
Toggle Switch,RIGHT ANGLE,SPDT,ON-(ON),P
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M2577 |
| Product Name | Toggle Switch,right Angle,spdt,on-(On),pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |