C&K Components Switches - Toggle Switches T108LTABE

Description
Win Source Part Number: 1009425-T108LTABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -T108LTABE Base Product Number: T108
Request a Quote Datasheet
Description
Win Source Part Number: 1009425-T108LTABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -T108LTABE Base Product Number: T108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1009425-T108LTABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1009425-T108LTABE
Switches - Toggle Switches 1009425-T108LTABE
Win Source Part Number: 1009425-T108LTABE Category: Switches>Toggle Switches Series: T Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 1 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 5.08mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: 1/4-40 Mounting Type: Panel Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: -T108LTABE Base Product Number: T108

Win Source Part Number: 1009425-T108LTABE
Category: Switches>Toggle Switches
Series: T
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 5.08mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: 1/4-40
Mounting Type: Panel Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: -T108LTABE
Base Product Number: T108

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
T108LTABE
Toggle Switches T108LTABE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
T108LTABE
Switches - Toggle Switches T108LTABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1009425-T108LTABE T108LTABE T108LTABE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Toggle Actuator Standard Round
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 394419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
View Details
Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - A12JB-JA - VAST STOCK CO., LIMITED
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers