C&K Components Toggle Switches - T108L1H9ZQE T108L1H9ZQE

Description
Manufacturer: C&K Win Source Part Number: 796009-T108L1H9ZQE Series: T Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 2A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 18.55mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Family Name: T Categories: Switches Introduction Date: August 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 796009-T108L1H9ZQE Series: T Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 2A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 18.55mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Family Name: T Categories: Switches Introduction Date: August 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - T108L1H9ZQE - 796009-T108L1H9ZQE - Win Source Electronics
Laguna Hills, CA, United States
Toggle Switches - T108L1H9ZQE
796009-T108L1H9ZQE
Toggle Switches - T108L1H9ZQE 796009-T108L1H9ZQE
Manufacturer: C&K Win Source Part Number: 796009-T108L1H9ZQE Series: T Packaging: Bulk Termination Style: Solder Lug Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 2A (AC/DC) Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120V Voltage Rating - DC: 28V Circuit: SPDT Switch Function: On-Mom Actuator Type: Standard Round Actuator Length: 18.55mm Electrical Life: 30,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Family Name: T Categories: Switches Introduction Date: August 12, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 796009-T108L1H9ZQE
Series: T
Packaging: Bulk
Termination Style: Solder Lug
Operating Temperature Range: -30°C ~ 85°C
Features: Epoxy Sealed Terminals
Current Rating: 2A (AC/DC)
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120V
Voltage Rating - DC: 28V
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Standard Round
Actuator Length: 18.55mm
Electrical Life: 30,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Family Name: T
Categories: Switches
Introduction Date: August 12, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
T108L1H9ZQE
Switches - Toggle Switches T108L1H9ZQE
SWITCH TOGGLE SPDT 2A 120V

SWITCH TOGGLE SPDT 2A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
T108L1H9ZQE
Toggle Switches T108L1H9ZQE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 796009-T108L1H9ZQE T108L1H9ZQE T108L1H9ZQE
Product Name Toggle Switches - T108L1H9ZQE Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2289516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 20 amps
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers