C&K Components Toggle C&k Components T105STDCBE

Description
Toggle
Description
Toggle
Datasheet
Datasheet Summary
Powered by GS/AI

The C&K T Series subminiature toggle switch is a subminiature SPDT momentary-off-momentary switch designed for hand-held telecommunications, instrumentation, and medical equipment. It features a brass actuator with chrome plating, a glass-filled nylon 6/6 or diallyl phthalate (DAP) case rated UL 94V-0, and epoxy terminal seal. The switch supports S-type bushing (.370" high), C termination (PC through-hole), B contact material (gold plated), and E seal (epoxy). Contact rating is 2 A at 120 V AC or 28 V DC, with 30,000 electrical life cycles. Operating temperature ranges from -30°C to 85°C. Insulation resistance is 10^9 Ω minimum, dielectric strength is 1000 Vrms minimum at sea level, and contact resistance is below 20 mΩ initial.

Datasheet Summary
Powered by GS/AI

The C&K T Series subminiature toggle switch is a subminiature SPDT momentary-off-momentary switch designed for hand-held telecommunications, instrumentation, and medical equipment. It features a brass actuator with chrome plating, a glass-filled nylon 6/6 or diallyl phthalate (DAP) case rated UL 94V-0, and epoxy terminal seal. The switch supports S-type bushing (.370" high), C termination (PC through-hole), B contact material (gold plated), and E seal (epoxy). Contact rating is 2 A at 120 V AC or 28 V DC, with 30,000 electrical life cycles. Operating temperature ranges from -30°C to 85°C. Insulation resistance is 10^9 Ω minimum, dielectric strength is 1000 Vrms minimum at sea level, and contact resistance is below 20 mΩ initial.

Suppliers

Company
Product
Description
Supplier Links
Toggle C&k Components - 40M2541 - Newark, An Avnet Company
Chicago, IL, United States
Toggle C&k Components
40M2541
Toggle C&k Components 40M2541
Toggle

Toggle

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 40M2541
Product Name Toggle C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-1346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details