Toggle Switches SPDT On-Off-On PC THRU-HOLE
SWITCH TOGGLE SPDT 2A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | T103MY9CQE | T103MY9CQE |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Current Rating | 3 amps | 2 amps |
| Toggle Actuator | Standard Round | |
| Maintained Contact Switch Function | ON/OFF |