C&K Components Rocker Switches T101J6AVGE2

Description
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN10915-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN10915-ND
Rocker Switches CKN10915-ND
Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Rocker Switch SPDT 3A (AC/DC) 120V Through Hole, Right Angle, Vertical

Buy Now Datasheet
Rocker Switch, Spdt, 3A, 120V, Black; Illumination C&k Components - 82AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 3A, 120V, Black; Illumination C&k Components
82AC3730
Rocker Switch, Spdt, 3A, 120V, Black; Illumination C&k Components 82AC3730
ROCKER SWITCH, SPDT, 3A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:3A; Contact Voltage AC RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 3A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:3A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number CKN10915-ND 82AC3730
Product Name Rocker Switches Rocker Switch, Spdt, 3A, 120V, Black; Illumination C&k Components
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1185V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details