ZEN TVS 600W 30V UNI SOD-123FL T
ZEN TVS 600W 30V UNI SOD-123FL T
ZEN TVS 600W 30V UNI SOD-123FL T
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SZSMF6L30AT3GCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 600 watts |
| VC | 48.4 volts |