ZEN TVS 600W 14V BI SOD-123FL TR
ZEN TVS 600W 14V BI SOD-123FL TR
ZEN TVS 600W 14V BI SOD-123FL TR
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SZSMF6L14CAT3GTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 600 watts |
| VC | 23.2 volts |