The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
93.6V Clamp 2.1A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 58VWM 93.6VC SOD123F
TVS DIODE 58VWM 93.6VC SOD123F
TVS DIODE 58VWM 93.6VC SOD123FL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZSMF58AT1G | 18-SZSMF58AT1GTR-ND | SZSMF58AT1G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 200 Watt | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | |
| Peak Pulse Power | 200 watts | 200 watts |