Littelfuse, Inc. Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL SZSMF4L75AT3G

Description
The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional and 10 V to 78 V for bi-directional Peak power: 400 watts @ 1 ms Planar chip design with low leakage current performance Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) Lead orientation in tape: cathode lead to sprocket holes Lead-free and RoHS compliant SZ prefix for automotive and other applications requiring control change requirements; AEC−Q101 qualified and PPAP capable
Request a Quote Datasheet
Description
The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional and 10 V to 78 V for bi-directional Peak power: 400 watts @ 1 ms Planar chip design with low leakage current performance Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) Lead orientation in tape: cathode lead to sprocket holes Lead-free and RoHS compliant SZ prefix for automotive and other applications requiring control change requirements; AEC−Q101 qualified and PPAP capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL - SZSMF4L75AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL
SZSMF4L75AT3G
Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL SZSMF4L75AT3G
The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional and 10 V to 78 V for bi-directional Peak power: 400 watts @ 1 ms Planar chip design with low leakage current performance Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) Lead orientation in tape: cathode lead to sprocket holes Lead-free and RoHS compliant SZ prefix for automotive and other applications requiring control change requirements; AEC−Q101 qualified and PPAP capable

The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional and 10 V to 78 V for bi-directional Peak power: 400 watts @ 1 ms Planar chip design with low leakage current performance Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) Lead orientation in tape: cathode lead to sprocket holes Lead-free and RoHS compliant SZ prefix for automotive and other applications requiring control change requirements; AEC−Q101 qualified and PPAP capable

Supplier's Site Datasheet
TVS Diodes - 18-SZSMF4L75AT3GCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 75VWM 121VC SOD123F

TVS DIODE 75VWM 121VC SOD123F

Buy Now Datasheet
TVS Diodes - 18-SZSMF4L75AT3GTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 75VWM 121VC SOD123F

TVS DIODE 75VWM 121VC SOD123F

Buy Now Datasheet
TVS Diodes - 18-SZSMF4L75AT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 75VWM 121VC SOD123F

TVS DIODE 75VWM 121VC SOD123F

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZSMF4L75AT3G 18-SZSMF4L75AT3GCT-ND
Product Name Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL TVS Diodes
PD 400000 milliwatts
Configuration Single
Package SOD-123; SOD-123F
Peak Pulse Power 400 watts
Unlock Full Specs
to access all available technical data