The SZSMF4L series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in automotive electronics applications. Zener transient overvoltage suppressors Working peak reverse voltage range 5 V to 78 V for unidirectional and 10 V to 78 V for bi-directional Peak power: 400 watts @ 1 ms Planar chip design with low leakage current performance Response time is typically < 1 ns ESD rating of class 3 (>16 kV) per human body model IEC-61000-4-2 ESD 30 kV(Air), 30 kV (Contact) Lead orientation in tape: cathode lead to sprocket holes Lead-free and RoHS compliant SZ prefix for automotive and other applications requiring control change requirements; AEC−Q101 qualified and PPAP capable
TVS DIODE 64VWM 103VC SOD123F
TVS DIODE 64VWM 103VC SOD123F
TVS DIODE 64VWM 103VC SOD123F
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZSMF4L64CAT3G | 18-SZSMF4L64CAT3GDKR-ND |
| Product Name | Automotive Surface Mount 400 W Uni/Bi-directional TVS Diode in SOD-123FL | TVS Diodes |
| PD | 400000 milliwatts | |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | |
| Peak Pulse Power | 400 watts |