The SZSMF33AT1G is a unidirectional transient voltage suppressor diode designed to protect sensitive electronics from high-energy transients. It is packaged in a surface-mount format with a maximum height of 1.0 mm and a footprint area of 8.45 mm². The device has a stand-off voltage of 33 V, a breakdown voltage ranging from 36.7 V to 40.6 V at 1 mA, and a clamping voltage of 53.3 V at a peak pulse current of 3.8 A. It offers a response time typically below 1 ns, a peak pulse power dissipation of 200 W at 10/1000 µs, and is rated for operation from -55°C to 175°C. It complies with AEC-Q101 and meets IEC 61000-4-2 (30 kV air, 30 kV contact) and IEC 61000-4-4 (40 A) standards. The component is RoHS compliant, Pb-free, and supplied in 8 mm tape and reel packaging with 3,000 units per reel.
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123F
Manufacturer: Littelfuse Inc.
Win Source Part Number: 757048-SZSMF33AT1G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 3.8A (8/20μs)
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123F
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: SMF*A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V
Trans Voltage Suppressor Diode, 1000W, 33V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF33AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF33AT1G can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 53.3VC SOD123FL
TVS DIODE, 1KW, 33V, UNIDIR, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectio
TVS DIODE 33VWM 53.3VC SOD123FL
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZSMF33AT1G | F11653DKR-ND | 757048-SZSMF33AT1G | 144-SZSMF33AT1G | SZSMF33AT1G | 34AC6293 | SZSMF33AT1G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 200 Watt | TVS Diodes | TVS - TVS - Diodes - SZSMF33AT1G | 1000W 33V TVS Protection Diode | TVS Diodes | Tvs Diode, 1Kw, 33V, Unidir, Sod-123Fl; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| PD | 200000 milliwatts | ||||||
| Configuration | Single | Single | |||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | |||
| Peak Pulse Power | 200 watts | 1000 watts | 200 watts | 200 watts |