45.4V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 28VWM 45.4VC SOD123F
TVS DIODE 28VWM 45.4VC SOD123F
TVS DIODE 28VWM 45.4VC SOD123FL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-SZSMF28AT1GTR-ND | SZSMF28AT1G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 45.4 volts | 45.4 volts |