The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
38.9V Clamp 5.1A Ipp Tvs Diode Surface Mount SOD-123F
Trans Voltage Suppressor Diode, 1000W, 24V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF24AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF24AT1G can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 38.9VC SOD123FL
TVS DIODE, UNIDIR, 24V, SOD-123FL ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC SOD123FL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZSMF24AT1G | F11651CT-ND | 144-SZSMF24AT1G | SZSMF24AT1G | 67AH3263 | SZSMF24AT1G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 200 Watt | TVS Diodes | 1000W 24V TVS Protection Diode | TVS Diodes | Tvs Diode, Unidir, 24V, Sod-123Fl Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 200000 milliwatts | |||||
| Configuration | Single | Single | ||||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | |||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |