The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Win Source Part Number: 980150-SZSMF20AT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZSMF
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SZSMF20AT1G-ND,F1165
Base Product Number: SZSMF
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123F
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123F
32.4V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-123F
TVS Diode, 1000W, 20V, Unidirectional, Silicon Product overview: SZSMF20AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF20AT1G can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 20V, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectio
TVS DIODE 20VWM 32.4VC SOD123FL
TVS DIODE 20VWM 32.4VC SOD123FL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZSMF20AT1G | 980150-SZSMF20AT1G | F11650TR-ND | 144-SZSMF20AT1G | 34AC6290 | SZSMF20AT1G | SZSMF20AT1G |
| Product Name | Transient Voltage Suppressor, Unidirectional, 200 Watt | Circuit Protection - TVS - Diodes | TVS Diodes | 1000W 20V TVS Protection Diode | Tvs Diode, Unidir, 20V, Sod-123Fl; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 200000 milliwatts | ||||||
| Package | SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts |