Littelfuse, Inc. Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF14AT1G

Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote Datasheet
Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor, Unidirectional, 200 Watt - SZSMF14AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Transient Voltage Suppressor, Unidirectional, 200 Watt
SZSMF14AT1G
Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF14AT1G
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

Supplier's Site Datasheet
TVS Diodes - F11649CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11649CT-ND
TVS Diodes F11649CT-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F11649TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11649TR-ND
TVS Diodes F11649TR-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F11649DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11649DKR-ND
TVS Diodes F11649DKR-ND
23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

23.2V Clamp 8.6A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SZSMF14AT1G - 898840-SZSMF14AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZSMF14AT1G
898840-SZSMF14AT1G
TVS - TVS - Diodes - SZSMF14AT1G 898840-SZSMF14AT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 898840-SZSMF14AT1G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 23.2V Clamp 8.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123FL Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SMF*A Categories: Circuit Protection Case / Package: SOD-123FL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0080 Other Part Number: F11649TR, F11649CT, SZSMF14AT1G-ND, F11649DKR, -SZSMF14AT1G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 898840-SZSMF14AT1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 23.2V Clamp 8.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123FL
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMF*A
Categories: Circuit Protection
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11649TR, F11649CT, SZSMF14AT1G-ND, F11649DKR, -SZSMF14AT1G

Buy Now Datasheet
1000W 14V TVS Protection Diode - 144-SZSMF14AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 14V TVS Protection Diode
144-SZSMF14AT1G
1000W 14V TVS Protection Diode 144-SZSMF14AT1G
Trans Voltage Suppressor Diode, 1000W, 14V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF14AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF14AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 14V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF14AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF14AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSMF14AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSMF14AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSMF14AT1G
TVS DIODE 14VWM 23.2VC SOD123FL

TVS DIODE 14VWM 23.2VC SOD123FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZSMF14AT1G F11649CT-ND 898840-SZSMF14AT1G 144-SZSMF14AT1G SZSMF14AT1G
Product Name Transient Voltage Suppressor, Unidirectional, 200 Watt TVS Diodes TVS - TVS - Diodes - SZSMF14AT1G 1000W 14V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
PD 200000 milliwatts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts
Unlock Full Specs
to access all available technical data