Littelfuse, Inc. Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF13AT1G

Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote Datasheet
Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor, Unidirectional, 200 Watt - SZSMF13AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Transient Voltage Suppressor, Unidirectional, 200 Watt
SZSMF13AT1G
Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF13AT1G
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

Supplier's Site Datasheet
TVS - TVS - Diodes - SZSMF13AT1G - 1098266-SZSMF13AT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZSMF13AT1G
1098266-SZSMF13AT1G
TVS - TVS - Diodes - SZSMF13AT1G 1098266-SZSMF13AT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098266-SZSMF13AT1G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098266-SZSMF13AT1G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1000W 13V TVS Protection Diode - 144-SZSMF13AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 13V TVS Protection Diode
144-SZSMF13AT1G
1000W 13V TVS Protection Diode 144-SZSMF13AT1G
Trans Voltage Suppressor Diode, 1000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF13AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF13AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 13V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF13AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF13AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11648DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11648DKR-ND
TVS Diodes F11648DKR-ND
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - F11648CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11648CT-ND
TVS Diodes F11648CT-ND
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - F11648TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11648TR-ND
TVS Diodes F11648TR-ND
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - SZSMF13AT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SZSMF13AT1G
TVS Diodes SZSMF13AT1G
TVS DIODE 13VWM 21.5VC SOD123FL

TVS DIODE 13VWM 21.5VC SOD123FL

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSMF13AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSMF13AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSMF13AT1G
TVS DIODE 13VWM 21.5VC SOD123FL

TVS DIODE 13VWM 21.5VC SOD123FL

Supplier's Site
Tvs Diode, Unidir, 13V, Sod-123Fl; Product Range Littelfuse - 27AK1579 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 13V, Sod-123Fl; Product Range Littelfuse
27AK1579
Tvs Diode, Unidir, 13V, Sod-123Fl; Product Range Littelfuse 27AK1579
TVS DIODE, UNIDIR, 13V, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 13V, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:14.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZSMF13AT1G 1098266-SZSMF13AT1G 144-SZSMF13AT1G F11648DKR-ND SZSMF13AT1G SZSMF13AT1G 27AK1579
Product Name Transient Voltage Suppressor, Unidirectional, 200 Watt TVS - TVS - Diodes - SZSMF13AT1G 1000W 13V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 13V, Sod-123Fl; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
PD 200000 milliwatts
Package SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL
VWM 13 volts
IPPM 9.3 amps
Unlock Full Specs
to access all available technical data