Littelfuse, Inc. Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF10AT1G

Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote
Description
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZSMF10AT1G is a unidirectional transient voltage suppressor diode designed to protect sensitive components from high-energy transients. It features a working peak reverse voltage of 10 V, a breakdown voltage of 11.10 V minimum at 1 mA, and a clamping voltage of 17 V at a peak pulse current of 11.8 A. The device has a peak power dissipation of 200 W for a 10/1000 µs pulse and a maximum height of 1.0 mm with a footprint area of 8.45 mm². It responds in less than 1 ns and meets ESD protection standards of Class 3 (>16 kV HBM) and IEC 61000-4-2 (30 kV air, 30 kV contact). It is rated for operation from -55 °C to +175 °C, is RoHS compliant, and supplied in 8 mm tape and reel with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The SZSMF10AT1G is a unidirectional transient voltage suppressor diode designed to protect sensitive components from high-energy transients. It features a working peak reverse voltage of 10 V, a breakdown voltage of 11.10 V minimum at 1 mA, and a clamping voltage of 17 V at a peak pulse current of 11.8 A. The device has a peak power dissipation of 200 W for a 10/1000 µs pulse and a maximum height of 1.0 mm with a footprint area of 8.45 mm². It responds in less than 1 ns and meets ESD protection standards of Class 3 (>16 kV HBM) and IEC 61000-4-2 (30 kV air, 30 kV contact). It is rated for operation from -55 °C to +175 °C, is RoHS compliant, and supplied in 8 mm tape and reel with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
Transient Voltage Suppressor, Unidirectional, 200 Watt - SZSMF10AT1G - Littelfuse, Inc.
Rosemont, IL, United States
Transient Voltage Suppressor, Unidirectional, 200 Watt
SZSMF10AT1G
Transient Voltage Suppressor, Unidirectional, 200 Watt SZSMF10AT1G
The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

The SZSMF series is designed to protect sensitive systems or components from high voltage, high energy transients. It offers a fast response time, low Zener impedance, high surge and excellent clamping capabilities. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and other industrial and consumer applications. Zener Transient Overvoltage Suppressors Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Ratings of 200 W at 1 Ams Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Level 4 (8 kV Contact Discharge) per IEC 61000-4-2 EFT (Electrical Fast Transients) Rating of 40 Aper IEC 61000-4-4 Low Profile: Maximum Height of 1.0 mm Small Footprint: Footprint Area of 8.45 mm2

Supplier's Site Datasheet
TVS Diodes - F11647CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11647CT-ND
TVS Diodes F11647CT-ND
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - F11647DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11647DKR-ND
TVS Diodes F11647DKR-ND
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
TVS Diodes - F11647TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11647TR-ND
TVS Diodes F11647TR-ND
17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

17V Clamp 11.8A Ipp Tvs Diode Surface Mount SOD-123FL

Buy Now Datasheet
1000W 10V TVS Protection Diode - 144-SZSMF10AT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000W 10V TVS Protection Diode
144-SZSMF10AT1G
1000W 10V TVS Protection Diode 144-SZSMF10AT1G
Trans Voltage Suppressor Diode, 1000W, 10V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF10AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF10AT1G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 10V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT, PLASTIC, CASE 498, 2 PIN Product overview: SZSMF10AT1G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZSMF10AT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 970510-SZSMF10AT1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
970510-SZSMF10AT1G
Circuit Protection - TVS - Diodes 970510-SZSMF10AT1G
Win Source Part Number: 970510-SZSMF10AT1G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SZSMF Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Voltage - Breakdown (Min): 11.1V Voltage - Clamping (Max) @ Ipp: 17V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.8A Package / Case: SOD-123F Supplier Device Package: SOD-123FL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SZSMF10AT1G,F11647T R,F11647DKR,F11647CT ,SZSMF10AT1G-ND Base Product Number: SZSMF

Win Source Part Number: 970510-SZSMF10AT1G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SZSMF
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Voltage - Clamping (Max) @ Ipp: 17V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.8A
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SZSMF10AT1G,F11647TR,F11647DKR,F11647CT,SZSMF10AT1G-ND
Base Product Number: SZSMF

Buy Now Datasheet
Tvs Diode, Unidir, 10V, Sod-123Fl; Product Range Littelfuse - 27AK1578 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 10V, Sod-123Fl; Product Range Littelfuse
27AK1578
Tvs Diode, Unidir, 10V, Sod-123Fl; Product Range Littelfuse 27AK1578
TVS DIODE, UNIDIR, 10V, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 10V, SOD-123FL; Product Range:SZSMF Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Minimum Breakdown Voltage:11.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZSMF10AT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZSMF10AT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZSMF10AT1G
TVS DIODE 10VWM 17VC SOD123FL

TVS DIODE 10VWM 17VC SOD123FL

Supplier's Site
TVS Diodes - SZSMF10AT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SZSMF10AT1G
TVS Diodes SZSMF10AT1G
TVS DIODE 10VWM 17VC SOD123FL

TVS DIODE 10VWM 17VC SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZSMF10AT1G F11647CT-ND 144-SZSMF10AT1G 970510-SZSMF10AT1G 27AK1578 SZSMF10AT1G SZSMF10AT1G
Product Name Transient Voltage Suppressor, Unidirectional, 200 Watt TVS Diodes 1000W 10V TVS Protection Diode Circuit Protection - TVS - Diodes Tvs Diode, Unidir, 10V, Sod-123Fl; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
RoHS Compliant RoHS RoHS RoHS
PD 200000 milliwatts
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data