The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial and consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bidirectional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bidirectional, 6.4 V to 209 V for uni-directional Peak power rating of 400 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Response Time Is Typically Below 1 ns Below 1 ns Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit Board Mounting Low Profile Package Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).)
ZEN TVS 600W 91V VZ BI DO-214AA
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB91CAT3G | 18-SZP6SMB91CAT3GTR-ND |
| Product Name | 600W in SMB Package | TVS Diodes |
| PD | 600000 milliwatts |