The SZP6SMB91AT3G is a unidirectional TVS diode designed to protect voltage-sensitive components from high-energy transients, supplied in a DO-214AA package. It has a working peak reverse voltage of 77.8 V, a breakdown voltage of 91 V at 1 mA, and a maximum clamping voltage of 125 V at a peak pulse current of 4.8 A. The device supports a peak pulse power of 600 W at 1 ms, features a response time typically below 1 ns, and exhibits reverse leakage current less than 5 µA at its working voltage. It is AEC-Q101 qualified and PPAP capable, suitable for automotive applications, with an operating and storage temperature range of -65°C to +175°C.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
125V Clamp 4.8A Ipp Tvs Diode Surface Mount SMB
Trans Voltage Suppressor Diode, 600W, 77.8V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB91AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 77.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 77.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB91AT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300807-SZP6SMB91AT3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 77.8V
Voltage - Breakdown (Min): 86.5V
Voltage - Clamping (Max) @ Ipp: 125V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 235pF @ 1MHz
Current - Peak Pulse (10/1000µs): 4.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11646CT,-SZP6SMB91A
TVS DIODE 77.8VWM 125VC SMB
TVS DIODE 77.8VWM 125VC SMB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB91AT3G | F11646DKR-ND | 144-SZP6SMB91AT3G | 1300807-SZP6SMB91AT3G | SZP6SMB91AT3G | SZP6SMB91AT3G |
| Product Name | 600W in SMB Package | TVS Diodes | 600W 77.8V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| PD | 600000 milliwatts | |||||
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; SMB | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |