The SZP6SMB75AT3G is a unidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AA surface-mount format and supports a peak pulse power of 600 W at 1 ms. The device has a working peak reverse voltage of 64.1 V and a breakdown voltage of 75.05 V at 1 mA, with a maximum clamp voltage of 103 V at the peak pulse current of 5.8 A. It exhibits low leakage current below 5 µA above 10 V and a response time typically below 1 ns. The part is AEC-Q101 qualified and PPAP capable, with Pb-free terminations compliant with IPC/JEDEC J-STD-609A.01. It operates over a temperature range of -65 °C to +175 °C.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Manufacturer: Littelfuse Inc.
Win Source Part Number: 935867-SZP6SMB75AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11643CT, SZP6SMB75AT3G-ND, F11643DKR, -SZP6SMB75AT3G, F11643TR
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
Trans Voltage Suppressor Diode, 600W, 64.1V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB75AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB75AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 64.1VWM 103VC SMB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB75AT3G | 935867-SZP6SMB75AT3G | F11643DKR-ND | 144-SZP6SMB75AT3G | SZP6SMB75AT3G |
| Product Name | 600W in SMB Package | TVS - TVS - Diodes - SZP6SMB75AT3G | TVS Diodes | 600W 64.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 600000 milliwatts | ||||
| Package | SMB; SMB | SMB; DO-214AA, SMB | SMB; SMB | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | Single |