The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 58.1VWM 92VC SMB
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB68AT3G | 18-SZP6SMB68AT3GTR-ND | SZP6SMB68AT3G |
| Product Name | 600W in SMB Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 600000 milliwatts | ||
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB | |
| Peak Pulse Power | 600 watts | 600 watts |