The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Win Source Part Number: 1300831-SZP6SMB62CAT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 53V
Voltage - Breakdown (Min): 58.9V
Voltage - Clamping (Max) @ Ipp: 85V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 170pF @ 1MHz
Current - Peak Pulse (10/1000µs): 7.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SZP6SMB62CAT3G,F116
Base Product Number: P6SMB
Trans Voltage Suppressor Diode, 600W, 53V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB62CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 53V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 53V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB62CAT3G can be used for catalog matching and distributor lookup.
85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB
85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB
85V Clamp 7.1A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 53VWM 85VC SMB
TVS DIODE 53VWM 85VC SMB
TVS Diodes / ESD Suppressors 62V 600W BI-DIR SZP6SMB AEC-Q101
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB62CAT3G | 1300831-SZP6SMB62CAT3G | 144-SZP6SMB62CAT3G | F11641DKR-ND | SZP6SMB62CAT3G | SZP6SMB62CAT3G | SZP6SMB62CAT3G |
| Product Name | 600W in SMB Package | Circuit Protection - TVS - Diodes | 600W 53V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | |||||
| PD | 600000 milliwatts | ||||||
| Package | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB | DO-214AA-2 (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 85 volts | 85 volts | 85 volts | 85 volts |