The SZP6SMB47AT3G is a unidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AA surface-mount format and rated for a peak pulse power of 600 W at 1 ms. The device has a working peak reverse voltage of 40.2 V, a minimum breakdown voltage of 40.9 V, a maximum breakdown voltage of 45.2 V, and a maximum clamping voltage of 64.8 V at a peak pulse current of 9.3 A. It exhibits a maximum reverse leakage current of 5 µA at its working voltage. The response time is typically less than 1 ns, and it meets AEC-Q101 qualification and PPAP capability. The diode operates over a temperature range of -65°C to +175°C and complies with RoHS standards, featuring a tin terminal finish as per IPC/JEDEC J-STD-0609A.01.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Trans Voltage Suppressor Diode, 600W, 40.2V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB47AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 40.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 40.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB47AT3G can be used for catalog matching and distributor lookup.
64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 803273-SZP6SMB47AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 40.2V
Voltage - Breakdown (Min): 44.7V
Current - Peak Pulse (10/1000μs): 9.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 64.8V
Capacitance at Frequency: 425pF at 1MHz
Part Number Series: P6SMB
TVS DIODE 40.2VWM 64.8VC SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB47AT3G | 144-SZP6SMB47AT3G | F11633CT-ND | 803273-SZP6SMB47AT3G | SZP6SMB47AT3G |
| Product Name | 600W in SMB Package | 600W 40.2V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SZP6SMB47AT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |