The SZP6SMB39AT3G is a unidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AA surface-mount format and rated for a peak power dissipation of 600 W at 1 ms. The device has a working peak reverse voltage of 33.3 V and a breakdown voltage of 39.05 V at 1 mA, with a maximum clamping voltage of 53.9 V at the peak pulse current of 11.2 A. It exhibits reverse leakage current less than 5 µA at 33.3 V and typically responds in under 1 ns. The component is AEC-Q101 qualified and PPAP capable, with Pb-free terminals compliant to IPC/JEDEC J-STD-609A.01.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Manufacturer: Littelfuse Inc.
Win Source Part Number: 720635-SZP6SMB39AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 11.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: P6SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33.3V
Voltage - Breakdown (Minimum): 37.1V
Voltage - Clamping (Maximum) at Ipp: 53.9V
Capacitance at Frequency: 500pF at 1MHz
Trans Voltage Suppressor Diode, 600W, 33.3V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB39AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB39AT3G can be used for catalog matching and distributor lookup.
53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 33.3VWM 53.9VC SMB
TVS DIODE, UNIDIR, 33.3V, SMB; Product Range:SZP6SMB Series; TVS Polarity:Unidirectio
TVS DIODE 33.3VWM 53.9VC SMB
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB39AT3G | 720635-SZP6SMB39AT3G | 144-SZP6SMB39AT3G | F11631CT-ND | SZP6SMB39AT3G | 27AK1576 | SZP6SMB39AT3G |
| Product Name | 600W in SMB Package | TVS - TVS - Diodes - SZP6SMB39AT3G | 600W 33.3V TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 33.3V, Smb; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||||
| PD | 600000 milliwatts | ||||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 53.9 volts | 53.9 volts | 53.9 volts | 53.9 volts | |||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts |