Littelfuse, Inc. 600W in SMB Package SZP6SMB36AT3G

Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZP6SMB36AT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZP6SMB36AT3G
600W in SMB Package SZP6SMB36AT3G
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
Singapore, Singapore
600W 30.8V TVS Protection Diode
144-SZP6SMB36AT3G
600W 30.8V TVS Protection Diode 144-SZP6SMB36AT3G
Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB36AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB36AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SZP6SMB36AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZP6SMB36AT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - SZP6SMB36AT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

49.9V Clamp 12A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - SZP6SMB36AT3G - 1085968-SZP6SMB36AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZP6SMB36AT3G
1085968-SZP6SMB36AT3G
TVS - TVS - Diodes - SZP6SMB36AT3G 1085968-SZP6SMB36AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1085968-SZP6SMB36AT3 G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 540pF @ 1MHz Family Name: P6SMB36A Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 600W Alternative Parts (Cross-Reference): SZP6SMB36AT3; P6SMB36A; P6SMB36AT3; SMBJ30A; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085968-SZP6SMB36AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 540pF @ 1MHz
Family Name: P6SMB36A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SZP6SMB36AT3; P6SMB36A; P6SMB36AT3; SMBJ30A;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZP6SMB36AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZP6SMB36AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZP6SMB36AT3G
TVS DIODE 30.8VWM 49.9VC SMB

TVS DIODE 30.8VWM 49.9VC SMB

Supplier's Site
TVS DIODE 30.8V 49.9V SMB - 461-SZP6SMB36AT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30.8V 49.9V SMB
461-SZP6SMB36AT3G
TVS DIODE 30.8V 49.9V SMB 461-SZP6SMB36AT3G
TVS DIODE 30.8V 49.9V SMB

TVS DIODE 30.8V 49.9V SMB

Supplier's Site
Transient Voltage Suppressors; Product Range Littelfuse - 03AH3161 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressors; Product Range Littelfuse
03AH3161
Transient Voltage Suppressors; Product Range Littelfuse 03AH3161
TRANSIENT VOLTAGE SUPPRESSORS; Product Range:SZP6SMB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30.8V; Clamping Voltage Vc Max:49.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:34.2V;RoHS Compliant: Yes

TRANSIENT VOLTAGE SUPPRESSORS; Product Range:SZP6SMB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30.8V; Clamping Voltage Vc Max:49.9V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage Min:34.2V;RoHS Compliant: Yes

Supplier's Site
Zen Tvs 600W 36V Vz Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse - 51AK5728 - Newark, An Avnet Company
Chicago, IL, United States
Zen Tvs 600W 36V Vz Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
51AK5728
Zen Tvs 600W 36V Vz Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse 51AK5728
Zen TVS 600W 36V VZ UNI DO-214AA TR13 / TR RoHS Compliant: Yes

Zen TVS 600W 36V VZ UNI DO-214AA TR13 / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZP6SMB36AT3G 144-SZP6SMB36AT3G SZP6SMB36AT3GOSTR-ND 1085968-SZP6SMB36AT3G SZP6SMB36AT3G 461-SZP6SMB36AT3G 03AH3161 51AK5728
Product Name 600W in SMB Package 600W 30.8V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SZP6SMB36AT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 30.8V 49.9V SMB Transient Voltage Suppressors; Product Range Littelfuse Zen Tvs 600W 36V Vz Uni Do-214Aa Tr13 / Tr Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
PD 600000 milliwatts
Configuration Single Single Single
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SMB; DO-214AA, SMB SMB; SMB SMB; SMB SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data