Littelfuse, Inc. 600W in SMB Package SZP6SMB30AT3G

Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZP6SMB30AT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZP6SMB30AT3G
600W in SMB Package SZP6SMB30AT3G
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
TVS Diodes - F11626DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11626DKR-ND
TVS Diodes F11626DKR-ND
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11626CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11626CT-ND
TVS Diodes F11626CT-ND
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11626TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11626TR-ND
TVS Diodes F11626TR-ND
41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 25.6V TVS Protection Diode
144-SZP6SMB30AT3G
600W 25.6V TVS Protection Diode 144-SZP6SMB30AT3G
Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB30AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB30AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 25.6V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB30AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 25.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 25.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB30AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZP6SMB30AT3G - 935865-SZP6SMB30AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZP6SMB30AT3G
935865-SZP6SMB30AT3G
TVS - TVS - Diodes - SZP6SMB30AT3G 935865-SZP6SMB30AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 935865-SZP6SMB30AT3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: P6SMB Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.10.0080 Other Part Number: F11626TR, -SZP6SMB30AT3G, F11626CT, F11626DKR, SZP6SMB30AT3G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935865-SZP6SMB30AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 41.4V Clamp 14.4A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: P6SMB
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11626TR, -SZP6SMB30AT3G, F11626CT, F11626DKR, SZP6SMB30AT3G-ND

Buy Now Datasheet
Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa Rohs Compliant Littelfuse - 54AH3803 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa Rohs Compliant Littelfuse
54AH3803
Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa Rohs Compliant Littelfuse 54AH3803
TVS DIODE, 600W, 25.6V, UNIDIR, DO-214AA ROHS COMPLIANT: YES

TVS DIODE, 600W, 25.6V, UNIDIR, DO-214AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZP6SMB30AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZP6SMB30AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZP6SMB30AT3G
TVS DIODE 25.6VWM 41.4VC SMB

TVS DIODE 25.6VWM 41.4VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZP6SMB30AT3G F11626DKR-ND 144-SZP6SMB30AT3G 935865-SZP6SMB30AT3G 54AH3803 SZP6SMB30AT3G
Product Name 600W in SMB Package TVS Diodes 600W 25.6V TVS Protection Diode TVS - TVS - Diodes - SZP6SMB30AT3G Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
PD 600000 milliwatts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data