Littelfuse, Inc. 600W in SMB Package SZP6SMB27CAT3G

Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote
Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SZP6SMB27CAT3G is a bidirectional transient voltage suppressor diode in the DO-214AA package, designed to protect voltage-sensitive components from high-energy transients in automotive applications. It has a working peak reverse voltage of 9.4 V, a breakdown voltage ranging from 10.5 V to 11.6 V, and a maximum clamping voltage of 37.5 V at a peak pulse current of 16 A. The device offers a response time of typically less than 1 ns and a maximum reverse leakage current of 5 µA at its working voltage. It is rated for 600 W peak pulse power at 1 ms, operates over a temperature range of -65°C to +175°C, and is AEC-Q101 qualified and PPAP capable. The component complies with RoHS and IPC/JEDEC J-STD-609A.01 standards for lead-free termination.

Datasheet Summary
Powered by GS/AI

The SZP6SMB27CAT3G is a bidirectional transient voltage suppressor diode in the DO-214AA package, designed to protect voltage-sensitive components from high-energy transients in automotive applications. It has a working peak reverse voltage of 9.4 V, a breakdown voltage ranging from 10.5 V to 11.6 V, and a maximum clamping voltage of 37.5 V at a peak pulse current of 16 A. The device offers a response time of typically less than 1 ns and a maximum reverse leakage current of 5 µA at its working voltage. It is rated for 600 W peak pulse power at 1 ms, operates over a temperature range of -65°C to +175°C, and is AEC-Q101 qualified and PPAP capable. The component complies with RoHS and IPC/JEDEC J-STD-609A.01 standards for lead-free termination.

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZP6SMB27CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZP6SMB27CAT3G
600W in SMB Package SZP6SMB27CAT3G
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
TVS Diodes - F11625TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11625TR-ND
TVS Diodes F11625TR-ND
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11625CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11625CT-ND
TVS Diodes F11625CT-ND
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11625DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11625DKR-ND
TVS Diodes F11625DKR-ND
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 23.1V TVS Protection Diode
144-SZP6SMB27CAT3G
600W 23.1V TVS Protection Diode 144-SZP6SMB27CAT3G
Trans Voltage Suppressor Diode, 600W, 23.1V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB27CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB27CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 23.1V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB27CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB27CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZP6SMB27CAT3G - 935864-SZP6SMB27CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZP6SMB27CAT3G
935864-SZP6SMB27CAT3G
TVS - TVS - Diodes - SZP6SMB27CAT3G 935864-SZP6SMB27CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 935864-SZP6SMB27CAT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.10.0080 Other Part Number: F11625TR, SZP6SMB27CAT3G-ND, F11625CT, -SZP6SMB27CAT3G, F11625DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935864-SZP6SMB27CAT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11625TR, SZP6SMB27CAT3G-ND, F11625CT, -SZP6SMB27CAT3G, F11625DKR

Buy Now Datasheet
TVS Diodes SZP6SMB27CAT3G
TVS DIODE 23.1VWM 37.5VC SMB

TVS DIODE 23.1VWM 37.5VC SMB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZP6SMB27CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZP6SMB27CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZP6SMB27CAT3G
TVS DIODE 23.1VWM 37.5VC SMB

TVS DIODE 23.1VWM 37.5VC SMB

Supplier's Site
TVS DIODE 23.1V 37.5V SMB - 461-SZP6SMB27CAT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 23.1V 37.5V SMB
461-SZP6SMB27CAT3G
TVS DIODE 23.1V 37.5V SMB 461-SZP6SMB27CAT3G
TVS DIODE 23.1V 37.5V SMB

TVS DIODE 23.1V 37.5V SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZP6SMB27CAT3G F11625TR-ND 144-SZP6SMB27CAT3G 935864-SZP6SMB27CAT3G SZP6SMB27CAT3G SZP6SMB27CAT3G 461-SZP6SMB27CAT3G
Product Name 600W in SMB Package TVS Diodes 600W 23.1V TVS Protection Diode TVS - TVS - Diodes - SZP6SMB27CAT3G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 23.1V 37.5V SMB
RoHS Compliant RoHS RoHS RoHS
PD 600000 milliwatts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMB SMB; DO-214AA, SMB SMB; SMB SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data