The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Features & Benefits: Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bi-directional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bi-directional Peak Power − 600 W @ 1 ms ESD Rating of Class 3 (> 16 kV) per Human Body Model Maximum Clamp Voltage @ Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time is Typically < 1 ns Pb-free means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD-609A.01) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
TVS DIODE 23.1VWM 37.5VC SMB
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
TVS DIODE, 600W, 23.1V, UNIDIR, DO-214AA ROHS COMPLIANT: YES
Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | SZP6SMB27AT3G | SZP6SMB27AT3G | SZP6SMB27AT3GOSTR-ND | 54AH3802 |
Product Name | 600W in SMB Package | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 600W, 23.1V, Unidir, Do-214Aa Rohs Compliant Littelfuse |
RoHS Compliant | RoHS | RoHS | ||
VC | 37.5 volts | 37.5 volts | 37.5 volts | |
VBR | 28.4 volts | 25.7 volts | 25.7 volts | |
Package | SMB; SMB | SMB; DO-214AA, SMB |