Littelfuse, Inc. Electronic Wholesale - SZP6SMB200AT3G SZP6SMB200AT3G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263347-SZP6SMB200AT 3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: P6SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 171V Voltage - Breakdown (Minimum): 190V Voltage - Clamping (Maximum) at Ipp: 274V Capacitance at Frequency: 115pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263347-SZP6SMB200AT 3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: P6SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 171V Voltage - Breakdown (Minimum): 190V Voltage - Clamping (Maximum) at Ipp: 274V Capacitance at Frequency: 115pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SZP6SMB200AT3G - 1263347-SZP6SMB200AT3G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SZP6SMB200AT3G
1263347-SZP6SMB200AT3G
Electronic Wholesale - SZP6SMB200AT3G 1263347-SZP6SMB200AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1263347-SZP6SMB200AT 3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: P6SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 171V Voltage - Breakdown (Minimum): 190V Voltage - Clamping (Maximum) at Ipp: 274V Capacitance at Frequency: 115pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1263347-SZP6SMB200AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: P6SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 171V
Voltage - Breakdown (Minimum): 190V
Voltage - Clamping (Maximum) at Ipp: 274V
Capacitance at Frequency: 115pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1263347-SZP6SMB200AT3G
Product Name Electronic Wholesale - SZP6SMB200AT3G
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

40 - 60 Amp Portable ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
 - ESD204B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5UTBS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details