The SZP6SMB200AT3G is a unidirectional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AA surface-mount case and rated for a peak pulse power of 600 W at 1 ms. The device has a working peak reverse voltage of 171 V and a maximum clamping voltage of 274 V at the peak pulse current of 2.2 A. It exhibits a reverse leakage current of less than 5 µA at 171 V, a response time of typically less than 1 ns, and a junction capacitance of 115 pF at 1 MHz and zero bias. Thermal resistance from junction to lead is 25 °C/W, and from junction to ambient is 100 °C/W. The part is AEC-Q101 qualified and PPAP capable, with a RoHS-compliant tin finish per IPC/JEDEC J-STD-609A.01. The operating and storage temperature range is -65 °C to +175 °C.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
Trans Voltage Suppressor Diode, 600W, 171V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB200AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB200AT3G can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, UNIDIR, DO-214AA; Product Range:SZP6SMB Series; TVS Polarity:Unidirectio
TVS DIODE 171VWM 274VC SMB
TVS DIODE 171VWM 274VC SMB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB200AT3G | SZP6SMB200AT3GDKR-ND | 144-SZP6SMB200AT3G | 51AK5727 | SZP6SMB200AT3G | SZP6SMB200AT3G |
| Product Name | 600W in SMB Package | TVS Diodes | 600W 171V TVS Protection Diode | Tvs Diode, 600W, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 600000 milliwatts | |||||
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |