The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB
Win Source Part Number: 1300827-SZP6SMB12AT3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Voltage - Breakdown (Min): 11.4V
Voltage - Clamping (Max) @ Ipp: 16.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 1435pF @ 1MHz
Current - Peak Pulse (10/1000µs): 36A
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11606DKR,SZP6SMB12A
Trans Voltage Suppressor Diode, 600W, 10.2V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB12AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB12AT3G can be used for catalog matching and distributor lookup.
TVS DIODE 10.2VWM 16.7VC SMB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB12AT3G | F11606DKR-ND | 1300827-SZP6SMB12AT3G | 144-SZP6SMB12AT3G | SZP6SMB12AT3G |
| Product Name | 600W in SMB Package | TVS Diodes | Circuit Protection - TVS - Diodes | 600W 10.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | SMB; SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |