The SZP6SMB11CAT3G is a bidirectional transient voltage suppression diode in the DO-214AA package, designed to protect voltage-sensitive components from high-energy transients in automotive applications. It has a working peak reverse voltage of 9.4 V, a breakdown voltage range of 10.5 to 11.6 V, and a maximum clamping voltage of 15.6 V at a peak pulse current of 38 A. The device features a surge capability of 600 W at 1 ms, a response time of less than 1 ns, and a maximum reverse leakage current of 5 µA at 9.4 V. It is AEC-Q101 qualified and PPAP capable, with a junction capacitance of 865 pF at 0 V bias and 1 MHz. The operating and storage temperature range is from -65 °C to +175 °C.
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Trans Voltage Suppressor Diode, 600W, 9.4V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB11CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 9.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 9.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB11CAT3G can be used for catalog matching and distributor lookup.
15.6V Clamp 38A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 38A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
15.6V Clamp 38A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 9.4VWM 15.6VC SMB
TVS DIODE, BIDIR, 9.4V, DO-214AA ROHS COMPLIANT: YES
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZP6SMB11CAT3G | 144-SZP6SMB11CAT3G | F11604CT-ND | SZP6SMB11CAT3G | 29AK8304 |
| Product Name | 600W in SMB Package | 600W 9.4V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 9.4V, Do-214Aa Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |