Littelfuse, Inc. 600W in SMB Package SZP6SMB100AT3G

Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet
Description
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W in SMB Package - SZP6SMB100AT3G - Littelfuse, Inc.
Rosemont, IL, United States
600W in SMB Package
SZP6SMB100AT3G
600W in SMB Package SZP6SMB100AT3G
The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

The SZP6SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low breakdown impedance and fast response time. The SZP6SMB series is supplied in the Littelfuse exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 to 171 V (for Uni-directional), 9.4 to 70.1 V (for Bidirectional) Standard Breakdown Voltage Range − 6.45 to 210V for Uni-directional , 10.5 to 86.1V for Bidirectional Peak power rating of 600 W at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Response Time Is Typically Below 1 ns Lead-free means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).) SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable

Supplier's Site Datasheet
TVS Diodes - F11603TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11603TR-ND
TVS Diodes F11603TR-ND
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11603CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11603CT-ND
TVS Diodes F11603CT-ND
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - F11603DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11603DKR-ND
TVS Diodes F11603DKR-ND
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 85.5V TVS Protection Diode
144-SZP6SMB100AT3G
600W 85.5V TVS Protection Diode 144-SZP6SMB100AT3G
Trans Voltage Suppressor Diode, 600W, 85.5V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB100AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 85.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 85.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB100AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 85.5V V(RWM), Unidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: SZP6SMB100AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 85.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 85.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZP6SMB100AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZP6SMB100AT3G - 935862-SZP6SMB100AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZP6SMB100AT3G
935862-SZP6SMB100AT3G
TVS - TVS - Diodes - SZP6SMB100AT3G 935862-SZP6SMB100AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 935862-SZP6SMB100AT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SMB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.10.0080 Other Part Number: F11603TR, -SZP6SMB100AT3G, F11603CT, SZP6SMB100AT3G-ND, F11603DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935862-SZP6SMB100AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11603TR, -SZP6SMB100AT3G, F11603CT, SZP6SMB100AT3G-ND, F11603DKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZP6SMB100AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZP6SMB100AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZP6SMB100AT3G
TVS DIODE 85.5VWM 137VC SMB

TVS DIODE 85.5VWM 137VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZP6SMB100AT3G F11603TR-ND 144-SZP6SMB100AT3G 935862-SZP6SMB100AT3G SZP6SMB100AT3G
Product Name 600W in SMB Package TVS Diodes 600W 85.5V TVS Protection Diode TVS - TVS - Diodes - SZP6SMB100AT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
PD 600000 milliwatts
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator diodes - BZT52H-C56,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details