Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A24AFT3G SZNS6A24AFT3G

Description
The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
Request a Quote Datasheet
Description
The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A24AFT3G - SZNS6A24AFT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A24AFT3G
SZNS6A24AFT3G
Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A24AFT3G SZNS6A24AFT3G
The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time

The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time

Supplier's Site Datasheet
TVS Diodes - F11597TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11597TR-ND
TVS Diodes F11597TR-ND
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA-FL

38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA-FL

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300805-SZNS6A24AFT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300805-SZNS6A24AFT3G
Circuit Protection - TVS - Diodes 1300805-SZNS6A24AFT3G
Win Source Part Number: 1300805-SZNS6A24AFT3 G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown (Min): 26.7V Voltage - Clamping (Max) @ Ipp: 38.9V Power - Peak Pulse: 500W Power Line Protection: No Capacitance @ Frequency: 675pF @ 1MHz Current - Peak Pulse (10/1000µs): 15.4A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMA-FL Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: F11597DKR,-SZNS6A24A FT3G,SZNS6A24AFT3G,F 11597CT,F11597TR Product Status: Obsolete

Win Source Part Number: 1300805-SZNS6A24AFT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 38.9V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 675pF @ 1MHz
Current - Peak Pulse (10/1000µs): 15.4A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMA-FL
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F11597DKR,-SZNS6A24AFT3G,SZNS6A24AFT3G,F11597CT,F11597TR
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SZNS6A24AFT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZNS6A24AFT3G
TVS Protection Diode 144-SZNS6A24AFT3G
Trans Voltage Suppressor Diode, Product overview: SZNS6A24AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNS6A24AFT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SZNS6A24AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNS6A24AFT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZNS6A24AFT3G - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZNS6A24AFT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZNS6A24AFT3G
TVS DIODE 24VWM 38.9VC SMA-FL

TVS DIODE 24VWM 38.9VC SMA-FL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZNS6A24AFT3G F11597TR-ND 1300805-SZNS6A24AFT3G 144-SZNS6A24AFT3G SZNS6A24AFT3G
Product Name Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A24AFT3G TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 500000 milliwatts
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; SMA-FL
Peak Pulse Power 500 watts 500 watts 500 watts
VC 38.9 volts 38.9 volts 38.9 volts
Unlock Full Specs
to access all available technical data