The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
24.4V Clamp 20A Ipp Tvs Diode Surface Mount SMA-FL
TVS DIODE 15VWM 24.4VC SMA-FL
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNS6A15AFT3G | F11596TR-ND | SZNS6A15AFT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A15AFT3G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 500000 milliwatts | ||
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMA-FL | |
| Peak Pulse Power | 500 watts | 500 watts |