The SZNS6A13AFT3G is a unidirectional TVS diode designed to protect voltage-sensitive components from high-voltage, high-energy transients. It is housed in an SMA-FL package with dimensions of 2.40 to 2.80 mm in length, 4.80 to 5.40 mm in width, and 0.90 to 1.10 mm in height. The device has a peak reverse working voltage of 13 V, a breakdown voltage ranging from 14.4 V to 15.9 V at 1 mA, and a clamping voltage of 21.5 V at 27.9 A. It offers a peak pulse power of 500 W (10 x 1000 µs), a reverse leakage current of 5 µA at 13 V, and a junction-to-ambient thermal resistance of 250 °C/W. It is ESD rated as Class 4 (>8 kV) per IEC 61000-4-2 and Class 3 (>16 kV) per the Human Body Model, and is AEC-Q101 qualified and PPAP capable. The device is Pb-free and RoHS compliant.
The SZNS6AxxAF is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response time. The SZNS6AxxAF is ideally suited for use in computer hard disk drives, communication systems, automotive, numerical controls, process controls, medical equipments, business machines, power supplies and many other industrial/consumer applications. End Products: Communications Systems Automobiles Power Supplies Peak Reverse Working Voltage of 5 V Peak Pulse Power of 500 W (10 x 1000 sec) ESD Rating of Class 3 (>16 kV) per Human Body Model ESD Rating of Class 4 (>8 kV) IEC 6100042 Fast Response Time
Win Source Part Number: 1300806-SZNS6A13AFT3
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 500W
Power Line Protection: No
Capacitance @ Frequency: 1160pF @ 1MHz
Current - Peak Pulse (10/1000µs): 27.9A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMA-FL
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: SZNS6A13AFT3G,F11595
Product Status: Obsolete
TVS DIODE 13VWM 21.5VC SMA-FL Product overview: SZNS6A13AFT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZNS6A13AFT3G can be used for catalog matching and distributor lookup.
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMA-FL
TVS DIODE 13VWM 21.5VC SMA-FL
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZNS6A13AFT3G | 1300806-SZNS6A13AFT3G | 144-SZNS6A13AFT3G | F11595TR-ND | SZNS6A13AFT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: SZNS6AxxAF - SZNS6A13AFT3G | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| PD | 500000 milliwatts | ||||
| Package | DO-221AC, SMA Flat Leads | Tape & Reel (TR) | SMA; DO-221AC, SMA Flat Leads | SMA; SMA-FL | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 21.5 volts | 21.5 volts | 21.5 volts | ||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |