Littelfuse, Inc. Automotive Grade Surface Mount 5000 W in DO-214AB SZ5KASMC8.0AT3G

Description
The SZ5KASMC Series protects voltage-sensitive components from high-voltage, high-energy transients. It has excellent clamping capability, high surge capability, low Zener impedance, and fast response time. The SZ5KASMC series is supplied in a cost-effective, highly reliable DO-214AB package, ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0
Request a Quote Datasheet
Description
The SZ5KASMC Series protects voltage-sensitive components from high-voltage, high-energy transients. It has excellent clamping capability, high surge capability, low Zener impedance, and fast response time. The SZ5KASMC series is supplied in a cost-effective, highly reliable DO-214AB package, ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Grade Surface Mount 5000 W in DO-214AB - SZ5KASMC8.0AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Automotive Grade Surface Mount 5000 W in DO-214AB
SZ5KASMC8.0AT3G
Automotive Grade Surface Mount 5000 W in DO-214AB SZ5KASMC8.0AT3G
The SZ5KASMC Series protects voltage-sensitive components from high-voltage, high-energy transients. It has excellent clamping capability, high surge capability, low Zener impedance, and fast response time. The SZ5KASMC series is supplied in a cost-effective, highly reliable DO-214AB package, ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0

The SZ5KASMC Series protects voltage-sensitive components from high-voltage, high-energy transients. It has excellent clamping capability, high surge capability, low Zener impedance, and fast response time. The SZ5KASMC series is supplied in a cost-effective, highly reliable DO-214AB package, ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0

Supplier's Site
TVS Diodes - 18-SZ5KASMC8.0AT3GCT-ND - DigiKey
Thief River Falls, MN, United States
ZEN TVS 5000W 8.0V UNI DO-214AB

ZEN TVS 5000W 8.0V UNI DO-214AB

Buy Now Datasheet
TVS Diodes - 18-SZ5KASMC8.0AT3GTR-ND - DigiKey
Thief River Falls, MN, United States
ZEN TVS 5000W 8.0V UNI DO-214AB

ZEN TVS 5000W 8.0V UNI DO-214AB

Buy Now Datasheet
TVS Diodes - 18-SZ5KASMC8.0AT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
ZEN TVS 5000W 8.0V UNI DO-214AB

ZEN TVS 5000W 8.0V UNI DO-214AB

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SZ5KASMC8.0AT3G 18-SZ5KASMC8.0AT3GCT-ND
Product Name Automotive Grade Surface Mount 5000 W in DO-214AB TVS Diodes
PD 5.00E6 milliwatts
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C12J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 2441982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-DFN0603-2
Pin Count 3
RoHS Compliant RoHS
View Details