The SZ5KASMC Series protects voltage-sensitive components from high-voltage, high-energy transients. It has excellent clamping capability, high surge capability, low Zener impedance, and fast response time. The SZ5KASMC series is supplied in a cost-effective, highly reliable DO-214AB package, ideal for use in automotive electronic applications. Automotive grade, AEC-Q101 qualified and PPAP capable Peak power − 5000 W@1 ms Working peak reverse voltage range - 10 V to 36 V for Bi-directional Standard zener breakdown voltage range - 11.1 V to 44.2 V Compact design in DO-214AB package ESD protection of data lines in accordance with IEC 61000-4-2 30 kV (Air), 30 kV (Contact) ESD rating of class 3 (>16 KV) per human body model Zener transient overvoltage suppressors Excellent clamping capability UL recognized compound meeting flammability rating V-0
TVS DIODE 5VWM 9.2VC SMC
TVS DIODE 5VWM 9.2VC SMC
TVS DIODE 5VWM 9.2VC SMC
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ5KASMC5.0AT3G | 18-SZ5KASMC5.0AT3GTR-ND |
| Product Name | Automotive Grade Surface Mount 5000 W in DO-214AB | TVS Diodes |
| PD | 5.00E6 milliwatts | |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts |